EN
  • EN
  • DE

SKY13374-397LF

Part No SKY13374-397LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH DPDT LF-6GHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 300kHz
Frequency - Upper 6GHz
Isolation @ Frequency 22dB @ 6GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 6GHz
IIP3 68dBm (typ)
Topology Reflective
Circuit SPDT
Features DC Blocked
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.5 V to 4.8 V
RF Type 802.11a/b/g/n
Case / Package 12-QFN (2x2)
Win Source Part Number 046923-SKY13374-397LF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SKY13374-397LF CAD Model

Description

The SKY13374-397LF is an electronic component manufactured by Skyworks Solutions Inc.

  • Win Source Part Number: 046923
  • Packaging: Reel - TR
  • Component Type: SPDT circuit with a reflective topology
  • Impedance: 50 Ohm
  • Frequency Range: 300kHz to 6GHz
  • Isolation: 22dB @ 6GHz (typ)
  • Insertion Loss: 0.8dB @ 6GHz
  • IIP3: 68dBm (typ)
  • RF Type: 802.11a/b/g/n
  • Operating Temperature Range: -40°C to 85°C
  • Operating Supply Voltage: 2.5 V to 4.8 V
  • Category: RF/IF and RFID
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0217 $51.0850
105+ $0.9570 $100.4850
165+ $0.9247 $152.5755
235+ $0.8601 $202.1235
305+ $0.8277 $252.4485
380+ $0.7954 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess