EN
  • EN
  • DE

SKY13306-313LF

Part No SKY13306-313LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SPDT 100M-6GHZ 6-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 100MHz
Frequency - Upper 6GHz
Isolation @ Frequency 24dB @ 5.85GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 5.85GHz
IIP3 53dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type 802.11a/b/g/WiFi, WLAN
Case / Package 6-QFN (2x3)
Win Source Part Number 064679-SKY13306-313LF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SKY13306-313LF CAD Model

Description

The Skyworks Solutions Inc. 064679-SKY13306-313LF is a SPDT circuit with a reflective topology.

  • Impedance: 50 Ohm
  • Frequency Range: 100MHz to 6GHz
  • Isolation @ Frequency: 24dB @ 5.85GHz (typ)
  • Insertion Loss @ Frequency: 0.6dB @ 5.85GHz
  • IIP3: 53dBm (typ)
  • RF Type: 802.11a/b/g/WiFi, WLAN
  • Category: RF/IF and RFID
  • Popularity: Medium
  • Package: 6-QFN (2x3)
  • Temperature Range: -40°C to 85°C
  • Quantity per Package: 3k pcs

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess