EN
  • EN
  • DE

74AUP1G00SE-7

Part No 74AUP1G00SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT353 / SINGLE 2 INPUT POSITIVE NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.5ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-353
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800562-74AUP1G00SE-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00SE-7 CAD Model

Description

Product Overview: 74AUP1G00SE-7 from Diodes Incorporated

The 74AUP1G00SE-7 is a high-performance, single 2-input positive-NAND gate from Diodes Incorporated, designed to operate in the ultra-low power Advanced Ultra-low Power (AUP) technology. This logic gate is part of the 74AUP family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is critical.

Operating on a supply voltage range from 0.8V to 3.6V, the 74AUP1G00SE-7 ensures compatibility with low-voltage microprocessors and microcontrollers, while its very low static and dynamic power consumption contributes to an extended battery life in end applications. Its low-power dissipation and high-speed operation at 3.6V make it a versatile component for a wide variety of uses.

The device is housed in a compact 6-pin SOT-363 package, making it suitable for space-constrained applications. Its small form factor is complemented by its robustness, with an input tolerance of ±8kV HBM ESD (Human Body Model Electrostatic Discharge) protection, ensuring resilience in harsh environments.

The 74AUP1G00SE-7 is characterized for operation from -40°C to +125°C, providing reliable performance over a wide temperature range, which is crucial for industrial and automotive applications. Furthermore, it features Schmitt-trigger inputs that provide hysteresis to improve noise immunity and allow for slow input transition rise and fall times.

Its balanced propagation delays and output transition times make the 74AUP1G00SE-7 an excellent choice for clock and data distribution circuits. With its Latch-up performance that exceeds 100 mA per JESD 78, Class II, the device also ensures stable operation during momentary over-current conditions.

In summary, the 74AUP1G00SE-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to incorporate a NAND logic function with the benefits of low-power consumption and high-speed operation into their systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1692 $50.7600
720+ $0.1389 $100.0080
1,120+ $0.1345 $150.6400
1,540+ $0.1302 $200.5080
1,990+ $0.1259 $250.5410
2,660+ $0.1128 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess