EN
  • EN
  • DE

SKY13268-344LF

Part No SKY13268-344LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SW SPDT 300K-3GHZ SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 300kHz
Frequency - Upper 3GHz
Isolation @ Frequency 23dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 3GHz
IIP3 50dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 34dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 95°C
RF Type CDMA, GSM, WCDMA
Case / Package SOT-666
Win Source Part Number 127329-SKY13268-344LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13268-344LF CAD Model

Description

This electronic component is manufactured by Skyworks Solutions Inc. It has a reflective SPDT circuit topology with an impedance of 50 Ohm.

  • Circuit Topology: Reflective SPDT
  • Impedance: 50 Ohm
  • Frequency Range: 300kHz to 3GHz
  • Isolation @ 3GHz: 23dB (typ)
  • Insertion Loss @ 3GHz: 0.4dB
  • IIP3: 50dBm (typ)
  • P1dB: 34dBm (typ) IP1dB
  • RF Types: CDMA, GSM, and WCDMA
  • Category: RF/IF and RFID
  • Status: Obsolete (EOL)
  • Operating Temperature: -40°C to 95°C
  • Package/Case: SOT-666
  • Operating Supply Voltage: Not Required

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,530 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess