EN
  • EN
  • DE

SKY13264-340LF_EVB

Part No SKY13264-340LF_EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Eval Board for SKY13264-340LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093367-SKY13264-340LF_EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13264-340LF_EVB CAD Model

Description

The SKY13264-340LF_EVB is an Evaluation Board for the SKY13264-340LF, a Single-Pole, Double-Throw (SPDT) switch from Skyworks Solutions. This evaluation board allows designers to easily test and evaluate the performance of the SKY13264-340LF switch in various applications. Skyworks Solutions is a leading innovator of high-performance analog and mixed-signal semiconductors.

Applications

  • Cellular Infrastructure: Used in base stations and repeaters for signal routing and switching.
  • Wi-Fi Systems: Implemented in routers, access points, and client devices for antenna selection and diversity switching.
  • Bluetooth Devices: Utilized in Bluetooth modules and devices for signal routing.
  • ISM Band Applications: Employed in various ISM band devices, such as remote controls and sensors.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment.

Features

  • SPDT Configuration: Provides versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation, improving system performance.
  • High Isolation: Prevents signal leakage between ports, ensuring signal integrity.
  • Compact Size: Allows for integration into small form factor devices.
  • Evaluation Board Included: Simplifies testing and evaluation of the switch.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance signal quality and system performance.
  • Reduced Power Consumption: Low insertion loss minimizes power dissipation.
  • Simplified Design Process: Evaluation board facilitates easy testing and integration of the switch into new designs.
  • Increased Flexibility: SPDT configuration provides versatile signal routing options.
  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of applications.

Technical Specifications

The SKY13264-340LF typically features an operating frequency range of 0.1 to 6.0 GHz, an insertion loss of 0.4 dB at 2.4 GHz, and an isolation of 28 dB at 2.4 GHz. The evaluation board provides SMA connectors for easy connection to test equipment. Consult the Skyworks Solutions datasheet for detailed specifications, application notes, and evaluation board documentation to ensure proper usage and optimal performance.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess