EN
  • EN
  • DE

SKY12207-478LF

Part No SKY12207-478LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type LTE, WiMax
Circuit SPDT
Frequency Range 900MHz ~ 4GHz
Isolation 42dB
Insertion Loss 0.55dB
Test Frequency 2GHz
P1dB 33dBm
Impedance 50Ohm
Voltage - Supply 28V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Surface Mount
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number SKY12207
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 667792-SKY12207-478LF
Ultra Librarian 3D Model Ultra Librarian SKY12207-478LF CAD Model

Description

The 667792-SKY12207-478LF is an active RF switch designed for applications in the frequency range of 900MHz to 4GHz.

  • Frequency Range: 900MHz to 4GHz
  • Impedance: 50 Ohms
  • Insertion Loss: 0.55dB
  • Isolation: 42dB
  • Circuit: SPDT
  • Voltage Supply Range: 2.8V
  • Package Type: 16-LQFN Exposed Pad
  • Supplier Device Package: 16-QFN (4x4)
  • Operating Temperature Range: -55°C to 175°C
  • Applications: LTE and WiMax
  • ECCN: EAR99
  • MSL Level: 1 (unlimited shelf life)
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6195 $60.2485
54+ $2.1495 $116.0730
84+ $2.0825 $174.9300
115+ $2.0155 $231.7825
149+ $1.9485 $290.3265
199+ $1.7464 $347.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess