The CY7C1021CV33-12ZCT is a high-performance CMOS Static RAM (SRAM) organized as 128K words by 16 bits. It is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory applications in embedded systems, networking, and data processing.
Applications:
- Embedded systems
- Networking equipment
- Data processing systems
- Cache memory
- Buffer memory
Features:
- High-speed access time: 12 ns
- Low active power consumption
- Low standby power consumption
- TTL-compatible inputs and outputs
- Single 3.3V power supply
- 128K x 16 bit organization
Benefits:
- Fast data access improves system performance.
- Low power consumption extends battery life in portable applications.
- Easy integration with standard TTL logic.
- Wide operating voltage range provides design flexibility.
- High reliability ensures long-term system stability.
Additional Details:
The CY7C1021CV33-12ZCT operates from a single 3.3V power supply and features fully static operation, meaning no clocks or refresh cycles are required. Its TTL-compatible inputs and outputs ensure seamless integration with a wide range of microprocessors and microcontrollers. The device's low power consumption is achieved through CMOS technology, making it an excellent choice for power-sensitive applications. It is commonly used in applications where speed and low power are critical requirements. The SRAM is available in different package options to suit various board layouts and assembly processes.