EN
  • EN
  • DE

SI8030AA-B-IU

Part No SI8030AA-B-IU
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 1000VRMS 3CH GP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 1000Vrms Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Skyworks Solutions Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name SI8030
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-4673, SI8030AA-B-IU-ND
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894824-SI8030AA-B-IU
Ultra Librarian 3D Model Ultra Librarian SI8030AA-B-IU CAD Model

Description

The Skyworks Solutions Inc. SI8030AA-B-IU digital isolator is a high-quality component designed for use in a variety of electronic applications.

  • Design: General-purpose
  • Maximum Channel Voltage: 1000Vrms
  • Mounting: Surface Mount
  • Width: 0.154" (3.90mm)
  • Category: Isolators
  • Package: 16-QSOP
  • Temperature Range: -40°C to 125°C
  • Package: Tube
  • Quantity per Package: 96
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5905 $51.8100
48+ $2.1255 $102.0240
73+ $2.0591 $150.3143
101+ $1.9927 $201.2627
130+ $1.9263 $250.4190
174+ $1.7270 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess