EN
  • EN
  • DE

A1635-2R5475-R

Part No A1635-2R5475-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 4.7F -20% +80% 2.5V T/H / 4.7 F (EDLC) Supercapacitor 2.5 V Radial, Can 25mOhm @ 1kHz 1000 Hrs @ 70°C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton Bussmann
Series A
Package Bulk
Product Status Obsolete
Capacitance 4.7 F
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 25mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.650" Dia (16.50mm)
Height - Seated (Max) 1.496" (38.00mm)
Temperature Range - Operating -25°C ~ 70°C
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8532.29.0040
Win Source Part Number 908877-A1635-2R5475-R
Ultra Librarian 3D Model Ultra Librarian A1635-2R5475-R CAD Model

Description

The A series electric double-layer capacitor is a high-capacity component designed for energy storage applications. Bold the product name (e.g., BAV99S,135 → Electric Double-Layer Capacitor) and manufacturer (e.g., Nexperia USA Inc. → Abracon LLC).

  • Series: A
  • Capacitance: 4.7F
  • Voltage Rating: 2.5V
  • Diameter: 0.650"
  • Height: 1.496"
  • Mounting Type: Through-Hole
  • ESR: 25mOhm @ 1kHz
  • Temperature Range: -25°C to 70°C
  • Lifetime: 1000 hours @ 70°C
  • Part Status: Obsolete

You May Also Be Interested in

Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8732
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.3098
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2551 $66.5102
5+ $27.2863 $136.4315
7+ $26.4336 $185.0352
10+ $25.5809 $255.8090
12+ $24.7282 $296.7384
16+ $22.1701 $354.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess