EN
  • EN
  • DE

SI53307-B-GM

Part No SI53307-B-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 725MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 725 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SI53307
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848197-SI53307-B-GM
Ultra Librarian 3D Model Ultra Librarian SI53307-B-GM CAD Model

Description

The SI53307-B-GM is an integrated circuit clock buffer and driver designed for clock distribution and multiplexing applications manufactured by Skyworks Solutions Inc..

  • Frequency - Max: 725 MHz
  • Number of Circuits: 1
  • Input: CML, HCSL, LVCMOS, LVDS, LVPECL
  • Output: CML, HCSL, LVCMOS, LVDS, LVPECL
  • Voltage - Supply: 1.71V ~ 3.63V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • MSL: 2 (1 Year)

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2463 $51.6649
48+ $2.1014 $100.8672
74+ $2.0290 $150.1460
107+ $1.8840 $201.5880
138+ $1.8116 $250.0008
173+ $1.7391 $300.8643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,938 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess