EN
  • EN
  • DE

SI53159-EVB

Part No SI53159-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Buffer
Embedded No
Utilized IC / Part SI53159
Primary Attributes PCI Express (PCIe) Gen1, Gen2 and Gen3 Compliant
Supplied Contents Board(s)
Secondary Attributes 9 Ports
Base Product Number SI53159
Other Names SI53159EVB,336-2169
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1284793-SI53159-EVB
Ultra Librarian 3D Model Ultra Librarian SI53159-EVB CAD Model

Description

The SI53159-EVB is a clock buffer development board, designed to provide PCI Express (PCIe) Gen1, Gen2, and Gen3 compliant clock signals.

  • Supplied With: board(s)
  • Ports: 9
  • Utilized IC/Part: SI53159
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.31.0001
  • Mfr: Skyworks Solutions Inc.
  • Other Names: SI53159EVB
  • Other Names: 336-2169
  • RoHS Status: Not applicable

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess