EN
  • EN
  • DE

MM3825ACCYLE

Part No MM3825ACCYLE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, ONE CELL, BATTERY PROTECTION / Battery Battery Protection IC Lithium Ion/Polymer SON-6C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Mitsumi Electric Company Ltd
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SON-6C
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2508-MM3825ACCYLETR
Standard Package 5,000
Win Source Part Number 994502-MM3825ACCYLE
Ultra Librarian 3D Model Ultra Librarian MM3825ACCYLE CAD Model

Description

The MM3825ACCYLE is an integrated circuit (IC) manufactured by Mitsumi Electric Company Ltd.

  • Manufacturer: Mitsumi Electric Company Ltd
  • Category: PMIC - Battery Management
  • Function: battery protection
  • Fault Protection: over current and short circuit
  • Battery Chemistry: Lithium Ion/Polymer
  • Cell Count: single cell
  • Package: SON-6C
  • Packaging: tape and reel
  • Operating Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess