EN
  • EN
  • DE

MM3563B04RRE

Part No MM3563B04RRE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, SECOND PROTECTIO / Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Mitsumi
Series MM3563B
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package SSON-6A
Base Product Number MM3563
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 831104-MM3563B04RRE
Ultra Librarian 3D Model Ultra Librarian MM3563B04RRE CAD Model

Description

The 831104-MM3563B04RRE is an Integrated Circuit (IC) for Power Management (PMIC) Battery Management manufactured by Mitsumi.

  • Series: MM3563B
  • Functionality: Battery protection
  • Protection: Over voltage
  • Battery Chemistry: Lithium-ion/polymer
  • Number of Cells: 1 to 3
  • Mounting Type: Surface mount
  • Package: 6-WFDFN exposed pad
  • Temperature Range: -40°C to 110°C
  • Active Product: Yes
  • Standard Package: 3,000 pieces
  • ECCN: EAR99

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,529 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess