EN
  • EN
  • DE

SI3472-KIT

Part No SI3472-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR SI3472 / Si3472 Power over Ethernet (PoE) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part Si3472
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
ECCN 5A991B4A
HTSUS 8473.30.1180
Other Names 863-SI3472-KIT
Standard Package 1
Win Source Part Number 1005988-SI3472-KIT
Ultra Librarian 3D Model Ultra Librarian SI3472-KIT CAD Model

Description

The SI3472-KIT is an evaluation kit for the SI3472, a Power over Ethernet (PoE) Powered Device (PD) interface controller from Skyworks Solutions. This kit is designed to help engineers evaluate the features and performance of the SI3472 and to facilitate the design of PoE-enabled devices. The SI3472 is a highly integrated device that complies with the IEEE 802.3af/at standards, making it suitable for various PoE applications.

Applications:

  • IP Phones: Used in IP phones to receive power and data over a single Ethernet cable.
  • Security Cameras: Employed in security cameras for easy installation and power management.
  • Wireless Access Points: Utilized in wireless access points to simplify power distribution.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for remote power and data connectivity.
  • Industrial Automation: Used in industrial control systems for robust and reliable power delivery.

Features (of SI3472):

  • IEEE 802.3af/at Compliance: Complies with the industry-standard PoE specifications.
  • Integrated PD Interface: Includes all necessary components for PoE functionality.
  • Low Power Consumption: Designed for efficient power usage in PoE devices.
  • Overload Protection: Provides protection against overcurrent and overvoltage conditions.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by preventing startup at low voltage.

Benefits:

  • Simplified PoE Design: The kit simplifies the design and evaluation of PoE-enabled devices.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components.
  • Enhanced System Reliability: Overload protection and UVLO ensure robust and reliable operation.
  • Cost-Effective Solution: Provides a cost-efficient solution for PoE applications.
  • Faster Time-to-Market: The evaluation kit helps accelerate the development process.

Technical Specifications:

The SI3472 supports both IEEE 802.3af (15.4W) and IEEE 802.3at (25.5W) power levels. It includes an integrated detection and classification mechanism to identify itself as a PoE PD to the Power Sourcing Equipment (PSE). The device operates with a wide input voltage range, typically from 36V to 57V. The SI3472-KIT includes the SI3472 chip along with necessary supporting components and connectors for easy evaluation. It also includes documentation and example designs to help engineers get started quickly. The operating temperature range is typically from -40°C to +85°C.

Note: Always refer to the official Skyworks Solutions datasheet for the most accurate and up-to-date specifications, application guidelines, and design considerations when using the SI3472-KIT in your PoE designs.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess