EN
  • EN
  • DE

SI3406FBC2-KIT

Part No SI3406FBC2-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Not For New Designs
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Non-Isolated
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part Si3406
Base Product Number SI3406
Other Names 336-4276
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284320-SI3406FBC2-KIT
Ultra Librarian 3D Model Ultra Librarian SI3406FBC2-KIT CAD Model

Description

The SI3406FBC2-KIT is an evaluation kit from Skyworks Solutions (formerly Silicon Labs) designed to evaluate the performance of the Si3406 Power over Ethernet (PoE) Powered Device (PD) controller. This kit provides a comprehensive platform for engineers to design and test high-power PoE applications.

Applications:

  • High-Power IP Phones: Powering advanced IP phones with increased power demands.
  • High-Performance Wireless Access Points: Providing power to wireless access points requiring higher power levels.
  • Pan-Tilt-Zoom (PTZ) IP Cameras: Supplying power to PTZ IP surveillance cameras via PoE.
  • Building Automation Systems: Delivering power to various devices in building automation applications.
  • Industrial Automation: Powering industrial equipment requiring higher power levels over Ethernet.

Features:

  • Si3406 PoE PD Controller: Integrated PoE PD controller for managing high-power delivery.
  • IEEE 802.3at Compliance: Compliant with the IEEE 802.3at PoE+ standard for high-power applications.
  • Adjustable Output Voltage: Allows adjustment of the output voltage to meet application requirements.
  • Integrated Bridge Rectifier: Provides an efficient bridge rectifier for AC to DC conversion.
  • Comprehensive Documentation: Includes detailed schematics, layout, and application notes.

Benefits:

  • Easy Evaluation: Simplifies the evaluation process of the Si3406 PoE PD controller.
  • Rapid Prototyping: Accelerates the development of high-power PoE applications.
  • IEEE Compliance: Ensures compatibility with existing PoE+ infrastructure.
  • Efficient Power Delivery: Provides efficient high-power delivery over Ethernet cables.
  • Reduced Cabling: Eliminates the need for separate power cables, reducing cabling costs.

The SI3406FBC2-KIT from Skyworks Solutions is designed to facilitate the evaluation and implementation of the Si3406 Power over Ethernet (PoE) Powered Device (PD) controller, particularly for applications demanding higher power levels. It complies with the IEEE 802.3at (PoE+) standard, ensuring compatibility with PoE+ infrastructure. This evaluation kit is especially well-suited for powering devices like high-performance wireless access points, pan-tilt-zoom (PTZ) IP cameras, and other applications requiring more than the standard PoE power budget. The kit allows developers to easily adjust the output voltage to match their specific requirements, providing design flexibility. Its integrated bridge rectifier efficiently converts AC power from the Ethernet cable to DC, and comprehensive documentation is included to accelerate the design process. By employing the Si3406, engineers can eliminate the need for dedicated power cabling, reducing installation costs and complexity. In addition to efficient power delivery, the Si3406 includes robust protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the reliable operation of connected devices.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess