EN
  • EN
  • DE

SI32283-A-GM

Part No SI32283-A-GM
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Tube
Interface 3-Wire, PCM
Number of Circuits 2
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number SI32283
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1162849-SI32283-A-GM
Ultra Librarian 3D Model Ultra Librarian SI32283-A-GM CAD Model

Description

The SI32283-A-GM is a single-channel Subscriber Line Interface Circuit (SLIC) from Skyworks Solutions Inc. It is designed to provide the necessary interface between a telephone line and a voice codec in VoIP (Voice over Internet Protocol) and other communication systems. This SLIC integrates multiple functions to simplify design and reduce the overall system cost.

Applications:

  • VoIP Gateways: Used in VoIP gateways to connect traditional analog telephones to IP networks.
  • FXS Ports: Implemented in Foreign Exchange Station (FXS) ports to provide telephone line interfaces in IP PBXs and other communication systems.
  • Analog Telephone Adapters (ATAs): Integrated in ATAs to connect analog telephones to broadband internet services.
  • Wireless Local Loop (WLL) Systems: Used in WLL systems to provide telephone services over wireless networks.
  • Embedded Voice Applications: Incorporated in embedded systems that require voice communication capabilities.

Features:

  • Single-Channel SLIC: Provides a single telephone line interface.
  • Integrated Codec: Includes an integrated codec for voice digitization and compression.
  • Battery Feed: Provides battery feed voltage to the telephone line.
  • Ring Generation: Generates ringing voltage to alert the subscriber of an incoming call.
  • Line Supervision: Monitors the status of the telephone line, including on-hook and off-hook conditions.
  • Overvoltage Protection: Provides overvoltage protection to protect the SLIC from surges and transients.

Benefits:

  • Simplified Design: Reduces design complexity by integrating multiple functions into a single chip.
  • Cost Savings: Lowers overall system cost by eliminating the need for external components.
  • Improved Performance: Enhances voice quality and reliability.
  • Reduced Board Space: Reduces board space requirements due to the compact size of the SLIC.
  • Enhanced Protection: Provides robust protection against overvoltage and other electrical hazards.

Additional Details:

The SI32283-A-GM operates within a specified supply voltage range, typically 3.3V or 5V. It supports various ringing frequencies and amplitudes. The operating temperature range is typically -40°C to +85°C. Detailed specifications can be found in the Skyworks datasheet for the SI32283 SLIC.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess