EN
  • EN
  • DE

SI2137-A30-GM

Part No SI2137-A30-GM
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO TUNER 28QFN / Video Tuner IC NTSC, PAL, SECAM 28-QFN (4x4) Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Active
Function Tuner
Applications Professional Video
Standards NTSC, PAL, SECAM
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number SI2137
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933399-SI2137-A30-GM
Ultra Librarian 3D Model Ultra Librarian SI2137-A30-GM CAD Model

Description

The SI2137-A30-GM is an integrated circuit designed for professional video applications.

  • Function: Tuner
  • Standards Supported: NTSC, PAL, and SECAM
  • Voltage Supply: -
  • Mounting Type: Surface Mount
  • Package: 28-VFQFN exposed pad
  • Supplier Device Package: 28-QFN (4x4)
  • Status: Active
  • Base Product Number: SI2137
  • Standard Package: 490 pcs
  • ECCN: EAR99
  • MSL: 2 (1 year)

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8604 $65.5812
6+ $17.9367 $107.6202
9+ $17.3762 $156.3858
12+ $16.8157 $201.7884
16+ $16.2552 $260.0832
21+ $14.5736 $306.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess