The AD7892AR-3REEL by Analog Devices Inc. is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that comes in a convenient reel packaging, ideal for large-scale manufacturing and automated assembly processes. This precision ADC is known for its exceptional accuracy and ease of use, making it a top choice for a wide array of applications including industrial control systems, medical devices, and instrumentation.
Key Features
- Resolution: 12-bit ADC with no missing codes
- Sampling Rate: Offers a high-speed throughput of 600 kSPS (kilo-samples per second)
- Input Type: Single-ended input with a pseudo-differential pair option
- Input Range: Programmable input range that supports ±10 V, ±5 V, and other ranges with external reference
- Data Interface: Features a high-speed serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
- Power Supply: Operates from a single 5 V power supply with power-down options to conserve energy
- Package: Available in a 16-lead SOIC (Small Outline Integrated Circuit) package, suitable for compact PCB designs
Applications
The versatility of the AD7892AR-3REEL makes it an excellent choice for a variety of demanding applications. Key sectors that benefit from its high-speed, precision conversion include:
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control
- Battery-powered Instruments
- Medical Instruments
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7892AR-3REEL is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and durability in even the most challenging environments.
Ordering Information
The product is available as AD7892AR-3REEL, which refers to the tape and reel packaging commonly used for surface mount technology components. This packaging facilitates automated assembly and is ideal for high-volume production runs.