EN
  • EN
  • DE

RF5101B(4370953)

Part No RF5101B(4370953)
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA48
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
RoHS State Request Verification
Win Source Part Number 711855-RF5101B(4370953)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5101B(4370953) CAD Model

Description

The Skyworks Solutions Inc. RF5101B is a GaAs pHEMT Single-Pole, Double-Throw (SPDT) switch designed for a variety of applications in the 0.1 to 6.0 GHz frequency range. It boasts high isolation and low insertion loss, making it suitable for demanding RF front-end designs.

Applications:

  • WLAN (Wireless Local Area Network) applications.
  • Bluetooth applications.
  • Cellular infrastructure.
  • Satellite communication systems.
  • General RF switching.

Features:

  • High Isolation: Provides excellent signal isolation between ports.
  • Low Insertion Loss: Minimizes signal attenuation.
  • SPDT Configuration: Offers flexible switching capabilities.
  • Wide Frequency Range: Operates from 0.1 to 6.0 GHz.
  • GaAs pHEMT Technology: Ensures high performance and reliability.
  • Small Package Size: Enables compact designs.

Benefits:

  • Improved System Performance: High isolation and low insertion loss contribute to improved signal quality and overall system performance.
  • Increased Design Flexibility: The SPDT configuration allows for versatile routing of RF signals.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation.
  • Compact Solution: Small package size saves board space.
  • Enhanced Reliability: GaAs pHEMT technology provides robust performance over a wide range of operating conditions.

Additional Details:

The RF5101B operates with a positive control voltage. Specific electrical characteristics include insertion loss typically around 0.4 dB at 2.4 GHz, isolation typically around 28 dB at 2.4 GHz, and a typical supply voltage of 3V. It is typically packaged in a small QFN (Quad Flat No-leads) package. Detailed specifications including switching speed, power handling capabilities, and temperature range are available in the product datasheet from Skyworks Solutions Inc.

This SPDT switch is a suitable choice for applications where minimizing signal loss and maximizing isolation are critical design considerations. Its wide frequency range and small form factor make it a popular choice for wireless communication devices and other RF systems.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess