EN
  • EN
  • DE

PS088-315

Part No PS088-315
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER 700-1100MHZ LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Phase Shifter
Frequency 700MHz to 1.1GHz
RF Type General Purpose
Secondary Attributes 100° Phase Shift
Case / Package 8-MCM (3.2x4.9)
Win Source Part Number 026857-PS088-315
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS088-315 CAD Model

Description

The PS088-315 is a product manufactured by Skyworks Solutions Inc. Based on available information, it is likely a PIN diode limiter module. These modules are designed to protect sensitive receiver circuitry from high-power signals, such as those generated by radar or electronic warfare systems. They function by attenuating strong signals while allowing weak signals to pass through with minimal insertion loss.

Applications:

  • Radar receivers
  • Electronic warfare (EW) systems
  • Test and measurement equipment
  • Communication systems
  • Avionics

Features:

  • PIN diode technology
  • High power handling capability
  • Low insertion loss
  • Fast response time
  • Compact module format

Benefits:

  • Protects sensitive receiver components from damage caused by high-power signals
  • Improves receiver dynamic range
  • Enhances system reliability
  • Enables operation in harsh electromagnetic environments

Additional Details:

Typical specifications for a PIN diode limiter module like the PS088-315 (though the specific datasheet would be needed to confirm) include parameters such as the frequency range of operation, the insertion loss (in dB), the input power handling capability (in Watts), the VSWR (Voltage Standing Wave Ratio), and the response time (in nanoseconds). The frequency range would typically be in the microwave or millimeter-wave bands. The insertion loss should be low to minimize signal attenuation during normal operation. The power handling capability indicates the maximum power level that the module can withstand without damage. VSWR indicates the impedance matching of the module to the system. The response time is the time it takes for the module to attenuate the signal when a high-power signal is detected. Module dimensions and operating temperature ranges will also be defined in the datasheet. These devices are often used in conjunction with other microwave components such as amplifiers and filters.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0099 $60.0594
15+ $8.2134 $123.2010
22+ $7.9567 $175.0474
30+ $7.7001 $231.0030
39+ $7.4433 $290.2887
52+ $6.6734 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess