EN
  • EN
  • DE

CX20505-13

Part No CX20505-13
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008086-CX20505-13
Categories OEM Parts(C-E)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX20505-13 CAD Model

Description

The Skyworks Solutions Inc. CX20505-13 is a highly integrated front-end module (FEM) designed for use in WLAN and Bluetooth applications. It is a compact solution that incorporates multiple functions, including power amplification, filtering, and switching, into a single device. This integration helps to reduce the overall size and cost of wireless communication devices.

Applications:

  • Wireless LAN (WLAN) devices: Used in routers, access points, and network interface cards (NICs) to enhance signal transmission and reception.
  • Bluetooth devices: Integrated into Bluetooth-enabled devices such as smartphones, tablets, and wireless headphones to improve connectivity and performance.
  • IoT (Internet of Things) devices: Employed in IoT devices requiring wireless communication capabilities, such as smart home devices and industrial sensors.
  • Mobile Devices: Smartphones and tablets benefit from the module's compact size and integration of multiple functions.

Features:

  • High integration: Combines power amplification, filtering, and switching functions into a single module, reducing the need for external components.
  • Compact size: Offers a small footprint, making it suitable for space-constrained applications.
  • High performance: Delivers excellent signal quality and output power, ensuring reliable wireless communication.
  • Low noise figure: Minimizes noise and interference, improving receiver sensitivity and overall system performance.
  • Integrated matching network: Simplifies the design process and reduces the need for external matching components.

Benefits:

  • Reduced BOM cost: Integration of multiple functions reduces the number of external components required, lowering the overall bill of materials (BOM) cost.
  • Smaller form factor: Compact size enables smaller and more streamlined device designs.
  • Improved performance: High signal quality and output power enhance wireless communication range and reliability.
  • Simplified design: Integrated matching network simplifies the design process and reduces time to market.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable performance in demanding environments.

Additional Details:

The CX20505-13 typically operates in the 2.4 GHz frequency band, which is commonly used for WLAN and Bluetooth communication. It is designed to meet the requirements of various wireless standards, including IEEE 802.11b/g/n and Bluetooth. The module is available in a surface-mount package, which facilitates easy assembly and integration into electronic devices. It is also designed to be energy-efficient, minimizing power consumption and extending battery life in portable devices. The specific technical specifications, such as output power, gain, and noise figure, can vary depending on the specific configuration and application requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess