EN
  • EN
  • DE

CLA4602-000

Part No CLA4602-000
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE LIMITER SILICON 15-30V / RF Diode PIN - Single 30V 200 mA 510 mW Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Series CLA
Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 30V
Current - Max 200 mA
Resistance @ If, F 2Ohm @ 10mA, 1MHz
Power Dissipation (Max) 510 mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Package / Case Die
Supplier Device Package Die
Base Product Number CLA4602
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 579065-CLA4602-000
Ultra Librarian 3D Model Ultra Librarian CLA4602-000 CAD Model

Description

The Skyworks Solutions Inc. 579065-CLA4602-000 is a PIN diode designed for RF applications manufactured by Skyworks Solutions Inc.

  • Series: CLA
  • Package: Tray
  • Quantity per Package: 100
  • Maximum Current: 200 mA
  • Peak Reverse Voltage: 30V
  • Power Dissipation: 510 mW
  • Resistance: 2 Ohm @ 10mA and 1MHz
  • Product Status: Active
  • Moisture Sensitivity Level: 1 (Unlimited Exposure)

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess