EN
  • EN
  • DE

AWL5911

Part No AWL5911
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818184-AWL5911
Ultra Librarian 3D Model Ultra Librarian AWL5911 CAD Model

Description

The AWL5911 is a front-end module (FEM) from Skyworks Solutions designed for Wi-Fi applications in the 5 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch to provide a compact and high-performance solution for wireless communication systems. This FEM is commonly used in applications requiring reliable and extended-range Wi-Fi connectivity.

Applications

  • Wi-Fi Routers: Enhances the performance and range of 5 GHz Wi-Fi routers.
  • Access Points: Improves the coverage and data throughput of wireless access points.
  • Mobile Devices: Enables reliable Wi-Fi connectivity in smartphones, tablets, and laptops.
  • IoT Devices: Facilitates wireless communication for IoT devices operating in the 5 GHz band.
  • Wireless Repeaters: Extends the range of existing 5 GHz Wi-Fi networks.

Features

  • High Output Power: Provides high transmit power for extended range.
  • Integrated LNA: Low noise amplifier improves receiver sensitivity.
  • T/R Switch: Transmit/receive switch allows for efficient antenna sharing.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits

  • Extended Range: High transmit power ensures reliable communication over longer distances.
  • Improved Sensitivity: Enhanced receiver sensitivity improves signal reception in noisy environments.
  • Simplified Design: Integrated functionality reduces component count and simplifies system design.
  • Reduced Board Space: Compact size allows for integration into small devices.
  • Enhanced Performance: Improves overall Wi-Fi system performance and reliability.

Additional Details

The AWL5911 operates in the 5 GHz frequency band and is compatible with IEEE 802.11a/n/ac Wi-Fi standards. It typically requires a 3.3V power supply. The module's performance is highly dependent on proper impedance matching and layout design. Consult the Skyworks datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

This FEM is a key component in modern Wi-Fi systems, providing a high level of integration and performance. Careful attention to the datasheet recommendations will ensure optimal performance in the target application.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess