EN
  • EN
  • DE

AS204-80LF

Part No AS204-80LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SP4T 0.3MHz to 3.5GHz 22dB 16-Pin SSOP T/R / IC SW SP4T 300K-3.5GHZ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Obsolete
Frequency - Lower 300kHz
Frequency - Upper 3.5GHz
Isolation @ Frequency 25dB @ 3.5GHz (typ)
Insertion Loss @ Frequency 0.9dB @ 3.5GHz
IIP3 29dBm (typ)
Topology Absorptive
Circuit SP4T
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 4.8 V ~ 5.2 V
RF Type Cellular
Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Win Source Part Number AS204-80LF-59318
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AS204-80
Introduction Date December 01, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AS204-80LF CAD Model

Description

AS204-80LF: Low-Force Actuator

The AS204-80LF actuator is engineered for applications requiring minimal force in motion control and mechanical positioning. Its compact design allows it to fit into tight spaces while delivering precise actuation performance.

  • Applications:
    • Robotics
    • Medical Devices
    • Consumer Electronics
  • Features and Benefits:
    • Compact Size: Enables easy integration in constrained environments.
    • Low Force Requirement: Ideal for delicate operations.
    • High Reliability: Ensures consistent performance over time.

The AS204-80LF is perfect for projects where space is limited and gentle actuation is needed.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess