EN
  • EN
  • DE

DS25CP114TSQX/NOPB

Part No DS25CP114TSQX/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS25CP114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917417-DS25CP114TSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25CP114TSQX/NOPB CAD Model

Description

Product Overview: DS25CP114TSQX/NOPB

The DS25CP114TSQX/NOPB is a high-performance, 4-channel, 2.5 Gbps LVDS buffer/repeater designed by Texas Instruments. This advanced semiconductor device is engineered to meet the needs of demanding applications that require high-speed data transmission and signal conditioning. The DS25CP114TSQX/NOPB is a vital component in various industries, including telecommunications, computing, and professional video systems.

Key Features

  • High-Speed Performance: Capable of operating at speeds up to 2.5 Gbps per channel, this device ensures rapid data transfer and minimal signal degradation over extended distances or through noisy environments.
  • Low Power Consumption: Designed for efficiency, the DS25CP114TSQX/NOPB consumes minimal power, making it an ideal choice for energy-sensitive applications.
  • Signal Conditioning: The device includes equalization and de-emphasis features that help to compensate for inter-symbol interference (ISI) and improve signal integrity.
  • Flexible Operation: It supports a wide range of data transmission standards, including LVDS, Bus LVDS, M-LVDS, and LVPECL, offering versatility for various design requirements.
  • Robust Protection: The DS25CP114TSQX/NOPB incorporates fail-safe circuitry that ensures a high impedance output state in the absence of input signals, protecting the device and the system.

Applications

The DS25CP114TSQX/NOPB is suitable for a broad spectrum of applications. It is commonly used in high-speed backplanes and cable extenders, where maintaining signal integrity is crucial. Additionally, it can be found in clock distribution networks, high-resolution video displays, and other systems requiring reliable high-speed data communication.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS25CP114TSQX/NOPB is no exception. This device is available in a compact 40-pin WQFN package and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5179 $55.0358
5+ $22.5788 $112.8940
7+ $21.8732 $153.1124
10+ $21.1676 $211.6760
13+ $20.4620 $266.0060
17+ $18.3453 $311.8701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess