EN
  • EN
  • DE

AAT3604AISK-T1

Part No AAT3604AISK-T1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Micro Power PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025201-AAT3604AISK-T1
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAT3604AISK-T1 CAD Model

Description

The AAT3604AISK-T1 is a high-efficiency, synchronous boost converter from Skyworks Solutions, designed for applications requiring a stable output voltage from a low-voltage input source. This device is particularly well-suited for powering white LEDs in backlighting applications, as well as other applications requiring a boosted voltage rail. Its high switching frequency allows for the use of small external components, resulting in a compact solution.

Applications:

  • White LED backlighting for LCD displays
  • Portable media players
  • Mobile phones
  • Digital cameras
  • Handheld devices
  • Bias supply for LCD panels

Features:

  • High-efficiency synchronous boost converter
  • Integrated Schottky diode
  • Fixed frequency operation for predictable performance
  • Low start-up voltage
  • Over-voltage protection (OVP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection
  • Small solution size due to high switching frequency
  • Thin SOT23-6 package

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in longer battery life.
  • Small Footprint: High switching frequency allows the use of smaller inductors and capacitors, reducing the overall solution size.
  • Robust Protection: Over-voltage, short-circuit, and thermal shutdown protection features ensure reliable operation and prevent damage to the device and surrounding components.
  • Simple Implementation: Fixed frequency operation simplifies design and reduces the risk of noise interference.
  • Wide Input Voltage Range: Operates from a low input voltage, making it suitable for battery-powered applications.

Additional Details:

The AAT3604AISK-T1 utilizes a current-mode control architecture to provide excellent line and load regulation. The integrated Schottky diode further enhances efficiency and reduces external component count. The over-voltage protection feature prevents damage to the LEDs in backlight applications by limiting the output voltage. The thermal shutdown feature disables the device when the die temperature exceeds a safe limit. The thin SOT23-6 package makes this boost converter ideal for portable and space-constrained applications. The device's low start-up voltage enables operation even with deeply discharged batteries.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess