EN
  • EN
  • DE

AAT2601AIIH-T1

Part No AAT2601AIIH-T1
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Description Total Power Solution for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1134929-AAT2601AIIH-T1
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AAT2601AIIH-T1 CAD Model

Description

The AAT2601AIIH-T1 is a highly integrated power management IC from Skyworks Solutions, designed to provide efficient power conversion for a variety of portable and handheld devices. This device is optimized for applications requiring a compact solution with a minimal external component count. It integrates multiple functions, including a high-efficiency synchronous buck converter, LDO regulators, and a battery charger, all in a single package.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • GPS devices
  • Bluetooth headsets

Features:

  • High-efficiency synchronous buck converter for core voltage regulation
  • Multiple LDO regulators for powering peripheral devices and sensitive analog circuitry
  • Integrated battery charger supporting Li-Ion/Li-Polymer batteries
  • Input voltage range suitable for single-cell Li-Ion battery operation
  • Over-voltage protection (OVP) to protect the device and downstream components
  • Over-current protection (OCP) to prevent damage from excessive load currents
  • Short-circuit protection (SCP) for enhanced safety
  • Thermal shutdown protection to prevent overheating
  • I2C interface for flexible configuration and control
  • Compact package for space-constrained applications

Benefits:

  • Increased battery life: The high-efficiency buck converter minimizes power losses, extending the operating time of battery-powered devices.
  • Reduced component count: Integration of multiple functions reduces the number of external components required, simplifying design and lowering BOM costs.
  • Improved system reliability: Integrated protection features safeguard the device and downstream components from damage due to over-voltage, over-current, and short-circuit conditions.
  • Flexible configuration: The I2C interface allows for dynamic adjustment of output voltages and other parameters, enabling optimized performance for different applications.
  • Space-saving design: The compact package minimizes the footprint on the PCB, making it suitable for space-constrained applications.

Additional Details:

The AAT2601AIIH-T1's integrated battery charger supports various charging profiles and features, allowing it to accurately and safely charge Li-Ion and Li-Polymer batteries. The LDO regulators provide clean and stable voltage rails for sensitive analog and digital circuitry, minimizing noise and improving overall system performance. The device's comprehensive protection features, including OVP, OCP, SCP, and thermal shutdown, ensure reliable operation even under harsh conditions. The I2C interface allows for real-time monitoring of key parameters such as battery voltage, charging current, and die temperature.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess