The TD62783AF(S,EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. The (S,EL) suffix likely designates specific testing, screening, or environmental compliance characteristics. It facilitates the interface between low-level logic signals and higher-power loads, enabling control of various devices from a microcontroller or other control system.
Applications
- Driving relays (sinking configuration)
- Driving solenoids (sinking configuration)
- Driving stepper motors (sinking configuration)
- Driving LED displays (common anode configuration)
- Driving small DC motors (sinking configuration)
Features
- High output voltage: 50V (minimum)
- High output current: 350mA (maximum) per channel
- 8 independent channels
- TTL and 5V CMOS logic compatible inputs
- Integrated clamp diodes for inductive load protection
- Package: SOP-18 (Small Outline Package)
Benefits
- Offers a straightforward interface between low-power logic circuits and high-power loads.
- Protects the driver from voltage spikes generated by inductive loads, enhancing reliability.
- Reduces the component count, simplifying board layout and reducing overall system costs.
- Provides versatile control capabilities with eight independent channels.
- Compatible with industry-standard TTL and CMOS logic voltage levels.
Additional Details
The TD62783AF(S,EL) includes internal clamp diodes that protect the outputs from damage caused by voltage transients when switching inductive loads. The inputs are designed for compatibility with TTL and 5V CMOS logic. The SOP-18 package is suited for surface-mount assembly, saving valuable board space. The (S,EL) suffix likely refers to specific screening or environmental compliance standards. Always refer to the device's datasheet for detailed specifications, including electrical characteristics, thermal performance, and package dimensions. Typical operating temperature range is from -40°C to +85°C. As a sink driver, it connects the load to ground when activated.