EN
  • EN
  • DE

AAT1070IDI-T1-DB1

Part No AAT1070IDI-T1-DB1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Evaluation board for AAT1070IDI-T1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042399-AAT1070IDI-T1-DB1
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AAT1070IDI-T1-DB1 CAD Model

Description

The AAT1070IDI-T1-DB1 is a high-efficiency, constant-frequency charge pump DC-DC converter from Skyworks Solutions. It is designed to generate a regulated output voltage from a variable input voltage, making it ideal for battery-powered applications. This charge pump is particularly well-suited for applications requiring a small size and high efficiency.

Applications:

  • White LED Backlighting for LCD Displays
  • Camera Flash
  • Cellular Phones
  • PDAs (Personal Digital Assistants)
  • Portable Media Players

Features:

  • High Efficiency: Up to 90% efficiency
  • Constant Frequency Operation: 1MHz switching frequency
  • Low Noise Operation
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Small Solution Size: Requires minimal external components
  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Adjustable

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life.
  • Stable Output Voltage: Constant frequency operation ensures a stable output voltage, even under varying load conditions.
  • Protection Features: Short-circuit and over-temperature protection enhance reliability and prevent damage to the device.
  • Compact Design: Small solution size and minimal external components allow for compact circuit designs.
  • Versatile: Suitable for a wide range of portable applications.

The AAT1070IDI-T1-DB1 charge pump DC-DC converter is a popular choice for portable electronic devices requiring efficient and reliable power conversion. Its combination of high efficiency, small size, and protection features makes it a valuable component in numerous applications.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess