Analog Devices Inc. MAX16833CAUE/V+CLM High-Efficiency, High-Brightness LED Driver
The MAX16833CAUE/V+CLM from Analog Devices Inc. is a sophisticated, high-performance LED driver designed to address the needs of high-brightness and high-power LED applications. This LED driver is a perfect fit for automotive, industrial, and architectural lighting systems, where efficiency, reliability, and precision are of paramount importance.
Integrated into a compact TSSOP-16 package, the MAX16833CAUE/V+CLM offers a versatile solution for driving LEDs in a wide range of configurations. It supports both high-side and low-side current sensing, allowing for flexible design options to meet various system requirements.
Key features of the MAX16833CAUE/V+CLM include a wide input voltage range from 5V to 65V, making it suitable for a diverse set of power supply conditions. The device is capable of delivering constant current with an accuracy of ±5%, ensuring uniform brightness and color consistency across different LEDs in an array. Moreover, the LED driver incorporates an integrated PWM dimming controller, which provides smooth and flicker-free dimming control, a critical aspect for both automotive and architectural lighting applications.
The MAX16833CAUE/V+CLM also boasts a comprehensive set of protection features to safeguard the LED array and the driver itself. These features include thermal shutdown, open LED detection, and short-circuit protection. This ensures long-term reliability and extends the lifespan of the lighting system, minimizing maintenance needs and costs.
For designers and engineers looking for a high-efficiency LED driver with advanced features, the MAX16833CAUE/V+CLM from Analog Devices Inc. offers a compelling solution. Its robust design, coupled with the ability to drive high-power LEDs with precision, makes it a go-to choice for a wide array of applications that demand the best in lighting performance.
Product Specifications:
- Part Number: MAX16833CAUE/V+CLM
- Manufacturer: Analog Devices Inc.
- Package/Case: TSSOP-16
- Input Voltage Range: 5V to 65V
- Output Current: Adjustable
- Dimming Control: PWM
- Protection Features: Thermal Shutdown, Open LED Detection, Short-Circuit Protection