EN
  • EN
  • DE

SIT9120AC-1C3-33E-100.00000Y

Part No SIT9120AC-1C3-33E-100.00000Y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190295-SIT9120AC-1C3-33E-100.00000Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT9120AC-1C3-33E-100.00000Y CAD Model

Description

The SiTIME SIT9120AC-1C3-33E-100.00000Y is a programmable oscillator designed for a wide range of applications requiring precise timing and synchronization. It utilizes SiTime's advanced MEMS (Micro-Electro-Mechanical Systems) technology to provide superior performance, stability, and reliability compared to traditional quartz oscillators.

Applications:

  • Networking Equipment: Used in switches, routers, and servers to generate accurate clock signals.
  • Industrial Automation: Employed in PLCs (Programmable Logic Controllers), motor drives, and other industrial control systems.
  • Consumer Electronics: Found in set-top boxes, audio/video equipment, and gaming consoles.
  • Telecommunications: Utilized in base stations, repeaters, and other telecom infrastructure components.
  • Automotive Systems: Integrated into engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features:

  • Frequency: 100.00000 MHz
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides low phase jitter for clean clock signals.
  • Programmability: Allows users to customize the frequency and other parameters to meet specific application needs.
  • MEMS Technology: Utilizes SiTime's advanced MEMS technology for enhanced performance and reliability.
  • Small Footprint: Available in compact packages, saving valuable board space.
  • RoHS Compliant: Meets RoHS standards, making it environmentally friendly.

Benefits:

  • High Performance: Delivers superior frequency stability and low jitter, improving overall system performance.
  • Increased Reliability: MEMS technology ensures high reliability and robustness, even in harsh environments.
  • Flexibility: Programmability allows for easy customization and adaptation to various application needs.
  • Reduced Power Consumption: Low-power operation extends battery life in portable devices.
  • Simplified Design: Integrated features and small footprint simplify board design and reduce overall system costs.
  • Improved System Synchronization: Provides a stable and accurate clock source, enhancing system synchronization and reducing errors.

Additional Details:

The SIT9120AC-1C3-33E-100.00000Y is specifically designed for applications requiring high-precision timing and synchronization. Its superior frequency stability and low jitter characteristics make it ideal for use in sensitive electronic systems where signal integrity is critical. The device's programmability allows designers to optimize the clock signal for specific application requirements, enhancing system performance and efficiency. The use of MEMS technology ensures long-term reliability and robustness, making it suitable for use in harsh environments. The oscillator's compact size and low power consumption make it ideal for portable and battery-powered devices, while its robust design ensures long-term stability and accuracy.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1774 $66.3548
5+ $27.2222 $136.1110
7+ $26.3721 $184.6047
10+ $25.5209 $255.2090
12+ $24.6708 $296.0496
16+ $22.1183 $353.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess