EN
  • EN
  • DE

SIT9102AN-233N25S125.00000Y

Part No SIT9102AN-233N25S125.00000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description SiT9102, 0 to 70C, LVDS, 5.0x3.2mm, +/-50ppm, 2.5V, Standby, 125MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093200-SIT9102AN-233N25S125.00000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9102AN-233N25S125.00000Y CAD Model

Description

The SiTime SIT9102AN-233N25S125.00000Y is a highly flexible and precise MEMS oscillator designed for a wide range of applications. This oscillator is part of the SiTime product family known for its excellent frequency stability, low jitter, and programmable features. It provides a reliable timing solution for various electronic systems.

Applications

  • Networking Equipment: Used in routers, switches, and servers to provide accurate timing for data transmission and synchronization.
  • Telecommunications: Integrated into base stations, communication modules, and wireless devices for stable and reliable signal transmission.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and motor drives for precise timing control.
  • Test and Measurement: Utilized in oscilloscopes, spectrum analyzers, and signal generators to provide a stable and accurate frequency reference.
  • High-Performance Computing: Used in servers and workstations to maintain synchronization between different components.

Features

  • Programmable Frequency: Allows users to program the output frequency to a specific value within the oscillator's operating range, offering design flexibility.
  • Low Jitter Performance: Minimizes timing variations (jitter) in the output signal, ensuring stable and accurate clock signals for sensitive applications.
  • MEMS Technology: Utilizes MEMS (Micro-Electro-Mechanical Systems) technology for enhanced reliability, robustness, and resistance to shock and vibration.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, providing flexibility in power supply options.
  • Small Footprint: Available in compact packages, allowing for integration into space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient systems.

Benefits

  • Improved System Reliability: Precise and stable timing signals enhance the overall reliability and performance of electronic systems.
  • Enhanced Design Flexibility: Programmable frequency and wide operating voltage range allow for customization to meet specific application requirements.
  • Reduced System Noise: Low jitter performance minimizes noise and timing errors, resulting in improved signal integrity.
  • Increased Robustness: MEMS technology provides resistance to environmental factors, ensuring reliable operation in harsh conditions.
  • Cost-Effective Solution: Offers a competitive price-performance ratio compared to traditional quartz oscillators.

Additional Details

The SIT9102AN-233N25S125.00000Y operates at a frequency of 125 MHz. It is designed to operate with a supply voltage. The specific package and temperature range should be verified from the product datasheet. This oscillator is designed to meet stringent industry standards, making it a suitable choice for demanding applications requiring high precision and reliability.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess