EN
  • EN
  • DE

SIT8924BA-13-33E-33.333333

Part No SIT8924BA-13-33E-33.333333
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 33.333333MHZ LVCMOS / 33.333333 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr SiTime
Series SiT8924B
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 33.333333 MHz
Function Enable/Disable
Output LVCMOS, LVTTL
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 4.8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Base Product Number SIT8924
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340426-SIT8924BA-13-33E-33.333333
Ultra Librarian 3D Model Ultra Librarian SIT8924BA-13-33E-33.333333 CAD Model

Description

The SiTime SiT8924BA-13-33E-33.333333 is a highly accurate and stable MEMS (Micro-Electro-Mechanical Systems) oscillator. This oscillator is designed to provide a precise and reliable clock signal for a variety of electronic applications. Its small size, low power consumption, and excellent frequency stability make it ideal for use in portable devices, industrial equipment, and communication systems.

Applications

  • Mobile Devices: Providing clock signals for smartphones, tablets, and wearable devices.
  • Industrial Automation: Supplying precise timing signals for control systems, sensors, and actuators.
  • Networking Equipment: Used in routers, switches, and other networking devices for accurate timing synchronization.
  • Automotive Systems: Providing clock signals for engine control units (ECUs), infotainment systems, and other automotive electronics.
  • Consumer Electronics: Used in digital cameras, audio players, and other consumer electronic devices.

Features

  • MEMS Technology: Utilizes MEMS technology for high stability, reliability, and resistance to vibration and shock.
  • 33.333333 MHz Frequency: Provides a precise and stable clock signal at 33.333333 MHz.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Excellent Frequency Stability: Maintains a stable frequency over a wide temperature range and voltage variations.
  • Small Size: Compact footprint allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.
  • Pb-Free and RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.
  • LVCMOS Output: Provides a standard LVCMOS output signal, compatible with a wide range of digital circuits.

Benefits

  • Improved System Performance: Provides a precise and stable clock signal, enhancing the performance of electronic systems.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Enhanced Reliability: MEMS technology ensures high reliability and resistance to environmental factors.
  • Simplified Design: Small size and standard output signal simplify integration into existing designs.
  • Reduced System Cost: Eliminates the need for external components, reducing overall system cost.
  • Environmental Compliance: Pb-Free and RoHS compliance ensures compliance with environmental regulations.
  • Stable Operation: High frequency stability ensures consistent and reliable operation in varying conditions.

Additional Details

The SiT8924BA-13-33E-33.333333 is designed to meet stringent industry standards for performance and reliability. The exact frequency stability specifications, voltage supply requirements, and output load characteristics can be found in the product datasheet. Package dimensions, soldering recommendations, and environmental compliance details are also provided in the datasheet. Consult the datasheet for the most current and accurate technical specifications and application notes.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess