EN
  • EN
  • DE

SIT8103AI-23-33E-8.0

Part No SIT8103AI-23-33E-8.0
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837731-SIT8103AI-23-33E-8.0
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-23-33E-8.0 CAD Model

Description

The SiTime SIT8103AI-23-33E-8.0 is a programmable oscillator belonging to the SiT8103 series. This oscillator is characterized by its precision, compact size, and exceptional robustness, making it suitable for diverse applications requiring accurate timing signals.

Applications:

  • Consumer Electronics: Used in devices like set-top boxes, audio equipment, and other consumer electronics requiring precise timing.
  • Industrial Control Systems: Integrated into industrial automation and control systems where reliable clock signals are essential.
  • Networking Devices: Employed in routers, switches, and network interface cards for accurate synchronization.
  • Mobile Devices: Utilized in smartphones, tablets, and other mobile devices.
  • Data Acquisition Systems: Used in systems for data logging and measurement.

Features:

  • Frequency: 8.0 MHz.
  • Supply Voltage: Operates at 3.3V.
  • Frequency Stability: Provides excellent frequency stability for consistent performance.
  • Programmability: Offers programmable features for frequency adjustment.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • High Reliability: Robust design ensures long-term reliability.

Benefits:

  • Accurate Timing: Delivers precise timing signals for reliable system operation.
  • Versatility: Programmability allows for customization to meet specific application needs.
  • Energy Efficiency: Low power consumption contributes to reduced overall power usage.
  • Space Optimization: Small size facilitates integration into compact electronic devices.
  • Dependable Performance: High reliability ensures consistent and long-lasting performance.

The SIT8103AI-23-33E-8.0 oscillator is designed to meet the demanding requirements of modern electronics. Its combination of accuracy, flexibility, and robustness makes it a key component in various industries.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4920 $60.4120
26+ $4.5057 $117.1482
40+ $4.3647 $174.5880
55+ $4.2238 $232.3090
71+ $4.0841 $289.9711
95+ $3.6614 $347.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess