EN
  • EN
  • DE

SIT8103AI-12-33E-25.000

Part No SIT8103AI-12-33E-25.000
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837729-SIT8103AI-12-33E-25.000
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-12-33E-25.000 CAD Model

Description

The SiTime SIT8103AI-12-33E-25.000 is a programmable oscillator designed for delivering precise and stable clock signals across a variety of electronic systems. It belongs to the SiT8103 series and offers the advantage of frequency programmability, which allows for customization based on specific application needs.

Applications:

  • Embedded Systems: Provides a reliable clock source for microcontrollers and embedded processors.
  • Networking Equipment: Used in routers, switches, and modems for timing and synchronization purposes.
  • Industrial Automation: Utilized in PLCs, motor drives, and other industrial control systems.
  • Consumer Electronics: Integrated into devices such as set-top boxes, digital TVs, and audio equipment.
  • Automotive Applications: Employed in infotainment systems and engine control units (ECUs).

Features:

  • Programmable Frequency: The output frequency can be programmed to a specific value within the supported range.
  • Low Jitter: Minimizes phase noise and timing variations, contributing to improved signal integrity.
  • High Stability: Provides a consistent and accurate clock signal across a wide temperature range.
  • Wide Voltage Range: Supports a broad range of supply voltages, offering flexibility in system integration.
  • Small Package Size: Compact footprint for space-constrained applications.

Benefits:

  • Improved System Performance: Stable and precise clock signal enhances overall system performance.
  • Reduced Timing Errors: Low jitter ensures accurate data transmission and processing.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range offer versatility in system design.
  • Cost-Effective Solution: Delivers high performance at a competitive price point.

The SIT8103AI-12-33E-25.000 operates at a frequency of 25 MHz. The 'AI' in the part number indicates specific performance characteristics related to jitter and stability. The '12' and '33E' specify voltage ratings, temperature range, and packaging details. This programmable oscillator is engineered for high reliability and precision timing control in a variety of applications, ensuring optimal performance and stability.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0815 $72.3260
8+ $14.8360 $118.6880
13+ $14.3728 $186.8464
17+ $13.9085 $236.4445
22+ $13.4454 $295.7988
29+ $12.0547 $349.5863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess