EN
  • EN
  • DE

SIT8103AC-48-33E-24.57600

Part No SIT8103AC-48-33E-24.57600
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995351-SIT8103AC-48-33E-24.57600
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-48-33E-24.57600 CAD Model

Description

The SiT8103AC-48-33E-24.57600 is a MEMS-based oscillator manufactured by SiTime. It is designed to provide a highly stable and accurate clock signal for a wide range of electronic devices. This oscillator is known for its excellent frequency stability, low jitter, and high reliability, making it suitable for demanding applications in communication, networking, and industrial control systems.

Applications

  • Networking equipment (routers, switches)
  • Communication systems (base stations, transceivers)
  • Industrial control systems (PLCs, motor drives)
  • Medical devices
  • Consumer electronics (audio/video equipment)

Features

  • MEMS resonator technology
  • Frequency: 24.576 MHz
  • Supply voltage: 3.3V
  • Frequency stability: ±20 ppm
  • Low jitter: < 1 ps RMS
  • Operating temperature range: -40°C to +85°C
  • Small package size
  • RoHS compliant

Benefits

  • High frequency stability for reliable system timing
  • Low jitter for improved signal integrity
  • Wide operating temperature range for harsh environments
  • Small size for compact designs
  • High reliability for long-term performance
  • Reduced system cost and complexity

Additional Details

The SiT8103AC-48-33E-24.57600 oscillator utilizes MEMS (Micro-Electro-Mechanical Systems) resonator technology, which provides superior performance compared to traditional quartz crystal oscillators. The MEMS resonator is less sensitive to vibration and shock, resulting in improved frequency stability and reliability. The oscillator is factory-programmed to a frequency of 24.576 MHz with a frequency stability of ±20 ppm, ensuring accurate timing in a wide range of applications. The low jitter performance (< 1 ps RMS) minimizes noise and distortion in the clock signal, improving signal integrity in high-speed systems.

The SiT8103AC-48-33E-24.57600 is designed for operation over a wide temperature range of -40°C to +85°C, making it suitable for harsh environments. The small package size allows for easy integration into compact electronic devices. The oscillator is also RoHS compliant, ensuring that it meets environmental standards. The SiT8103AC-48-33E-24.57600 is a high-performance and reliable clock source for demanding electronic applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess