EN
  • EN
  • DE

SIT8103AC-23-33E-66.00000Y

Part No SIT8103AC-23-33E-66.00000Y
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190284-SIT8103AC-23-33E-66.00000Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-23-33E-66.00000Y CAD Model

Description

The SIT8103AC-23-33E-66.00000Y is a programmable oscillator from SiTime, a leading provider of MEMS-based timing solutions. This oscillator is engineered to deliver a stable and precise clock signal for a wide array of electronic applications. Its key feature is its programmability, which enables the customization of the output frequency, making it highly versatile and adaptable to various system requirements. SiTime's MEMS technology provides superior robustness and reliability compared to traditional quartz oscillators, especially in harsh operating conditions.

Applications

  • Networking Equipment: Routers, switches, and network servers requiring precise timing for data synchronization.
  • Industrial Automation Systems: Programmable logic controllers (PLCs) and other industrial control devices.
  • Consumer Electronics: Set-top boxes, digital cameras, and audio/video equipment.
  • Automotive Applications: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Aerospace and Defense Systems: Avionics, communication systems, and navigation equipment.

Features

  • Frequency: 66.00000 MHz
  • Supply Voltage: 2.5V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Allows for flexible frequency adjustment through external programming.
  • MEMS Technology: Offers superior resistance to shock and vibration.
  • Low Jitter: Ensures a clean and stable clock signal for improved system performance.
  • Compact Size: Small footprint for space-constrained designs.

Benefits

  • High Precision: Provides accurate and stable timing, enhancing system reliability.
  • Robustness: MEMS technology ensures consistent performance in demanding environments.
  • Adaptability: Programmable frequency allows for easy integration into various applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Precise timing reduces errors and enhances overall system efficiency.
  • Reduced EMI: Minimizes electromagnetic interference with other components, improving signal integrity.

Additional Details

The SIT8103AC-23-33E-66.00000Y oscillator is designed to operate at a supply voltage of 2.5V and offers a frequency stability of ±20 ppm across its operating temperature range. The LVCMOS output is compatible with a wide range of digital circuits. The use of MEMS technology ensures excellent shock and vibration resistance, making it suitable for use in mobile and industrial environments. SiTime's commitment to innovation and quality makes this oscillator a reliable choice for critical timing applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0194 $70.0970
11+ $11.5038 $126.5418
16+ $11.1446 $178.3136
22+ $10.7842 $237.2524
28+ $10.4250 $291.9000
38+ $9.3463 $355.1594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess