EN
  • EN
  • DE

SIT8103AC-18-18E-25.00000Y

Part No SIT8103AC-18-18E-25.00000Y
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837721-SIT8103AC-18-18E-25.00000Y
Series *
Package Bulk
Product Status Active
Supplier Device Package 4-VDFN (3.2x2.5)
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-18-18E-25.00000Y CAD Model

Description

The SiTime SIT8103AC-18-18E-25.00000Y is a highly configurable programmable oscillator belonging to the SiT8103 series. It is engineered to deliver precise and stable clock signals for a diverse array of electronic applications. The oscillator’s programmable nature allows for customization of the output frequency and other parameters to suit specific system requirements.

Applications:

  • Embedded Systems: Provides a stable and accurate clock source for microcontrollers and other embedded processors in various applications.
  • Industrial Control Systems: Used in automation equipment, PLCs, and motor drives to ensure precise timing and control.
  • Networking Equipment: Employed in routers, switches, and servers for accurate data transmission and synchronization.
  • Consumer Electronics: Integrated into devices like set-top boxes, gaming consoles, and audio/video equipment for timing functions.
  • Medical Devices: Provides reliable timing for critical functions in medical equipment such as patient monitoring systems.

Features:

  • Programmable Frequency: Allows the output frequency to be adjusted within a specified range, providing design flexibility.
  • Low Jitter: Minimizes phase noise and timing errors, ensuring high signal integrity.
  • High Frequency Stability: Delivers a consistent and accurate clock signal across a wide range of operating conditions.
  • Wide Operating Voltage Range: Compatible with a variety of power supply voltages, simplifying system integration.
  • Small Package Size: Enables compact designs, making it suitable for space-constrained applications.

Benefits:

  • Improved System Performance: Provides a stable and precise clock signal, leading to enhanced overall system performance.
  • Reduced Timing Errors: Minimizes jitter and phase noise, ensuring accurate data transmission and processing.
  • Enhanced Reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The SIT8103AC-18-18E-25.00000Y operates at a frequency of 25 MHz. The 'AC' in the part number indicates specific performance characteristics related to accuracy and stability. The '18' and '18E' define the operating voltage, temperature range, and packaging details. The 'Y' at the end often signifies specific testing or traceability protocols. This device is designed for reliable operation in various industrial and consumer applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,947 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess