EN
  • EN
  • DE

SIT8102AC-33-18E-98.30400Y

Part No SIT8102AC-33-18E-98.30400Y
Manufacturer SiTIME
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837718-SIT8102AC-33-18E-98.30400Y
Ultra Librarian 3D Model Ultra Librarian SIT8102AC-33-18E-98.30400Y CAD Model

Description

The SiTime SIT8102AC-33-18E-98.30400Y is a programmable oscillator within the SiT8102 series, known for its precision and configurability. This oscillator delivers a stable and accurate clock signal suitable for a broad spectrum of electronic systems. Its programmability allows tailoring the frequency to meet specific application demands.

Applications:

  • Communication Systems: Used in network interface cards (NICs), routers, and switches for timing and synchronization.
  • Embedded Systems: Provides a stable clock source for microcontrollers and other embedded processors.
  • Audio/Video Equipment: Employed in digital audio workstations (DAWs), video encoders, and decoders for precise timing.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Test and Measurement Equipment: Provides a stable reference clock for oscilloscopes, signal generators, and frequency counters.

Features:

  • Programmable Frequency: Offers the ability to set the output frequency to a specific value within a defined range.
  • Low Jitter: Minimizes phase noise and timing errors, ensuring high signal integrity.
  • High Frequency Stability: Delivers a consistent and accurate clock signal over a wide temperature range.
  • Wide Operating Voltage Range: Compatible with a variety of power supply voltages, simplifying system integration.
  • Small Package Size: Enables compact designs, making it suitable for space-constrained applications.

Benefits:

  • Improved System Performance: Provides a stable and precise clock signal, leading to enhanced overall system performance.
  • Reduced Timing Errors: Minimizes jitter and phase noise, ensuring accurate data transmission and processing.
  • Enhanced Reliability: Offers robust performance and stability, ensuring reliable operation in demanding environments.
  • Design Flexibility: Programmable frequency and wide voltage range provide flexibility in system design.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The SIT8102AC-33-18E-98.30400Y operates at a frequency of 98.304 MHz. The 'AC' indicates specific performance characteristics, the '33' specifies the voltage, and '18E' relates to the temperature range and packaging options. The device is designed to deliver consistent and reliable timing signals in various operating conditions. The Y likely indicates specific testing or traceability requirements.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess