The SIT8009AI-82-33E-125.000000Y is a programmable oscillator manufactured by SiTime. This oscillator is part of the SiT8009 series, known for its ultra-small size, high performance, and programmability. It is designed to provide a stable and accurate clock signal for a wide range of applications while consuming minimal power.
Applications
- Wearable Devices
- Mobile Phones
- Tablets
- Solid State Drives (SSDs)
- GPS Devices
- Bluetooth Modules
Features
- Programmable Frequency
- Ultra-Small Size
- Low Power Consumption
- Excellent Frequency Stability
- Wide Operating Voltage Range
- RoHS Compliant
Benefits
- Frequency Customization: Programmable frequency allows for a single oscillator to be used in multiple applications, simplifying inventory management and reducing design complexity.
- Space Saving: The ultra-small size of the oscillator enables compact and efficient designs, particularly important in space-constrained applications like wearables and mobile devices.
- Extended Battery Life: Low power consumption minimizes power drain, extending the battery life of portable devices.
- Reliable Performance: Excellent frequency stability ensures accurate and reliable operation of connected components, even under varying environmental conditions.
- Versatile Integration: Wide operating voltage range allows for seamless integration into various electronic systems.
- Environmentally Compliant: RoHS compliance ensures that the device meets environmental standards.
Additional Details
The SIT8009AI-82-33E-125.000000Y is programmed to operate at a frequency of 125.000000 MHz. It typically operates at a voltage of 3.3V and provides a CMOS output signal. SiTime oscillators are known for their robustness and resistance to shock and vibration. For detailed technical specifications, including frequency stability over temperature, power consumption details, and programming instructions, always refer to the SiTime datasheet for the SIT8009AI-82-33E-125.000000Y. This oscillator offers a high-performance, low-power, and space-saving solution for a variety of timing needs.