EN
  • EN
  • DE

SIT8008AC-83-33E-66.000000T

Part No SIT8008AC-83-33E-66.000000T
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 66MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978338-SIT8008AC-83-33E-66.000000T
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8008AC-83-33E-66.000000T CAD Model

Description

The SiT8008AC-83-33E-66.000000T is a programmable MEMS oscillator manufactured by SiTime. It leverages MEMS (Micro-Electro-Mechanical Systems) technology to offer a highly stable, reliable, and configurable timing solution. Unlike traditional quartz crystal oscillators, SiTime's MEMS oscillators are more resistant to shock, vibration, and temperature variations. The programmability feature allows designers to customize the output frequency to meet specific application requirements.

Applications

  • Microcontrollers and Processors: Provides a stable clock source for microcontrollers, microprocessors, and digital signal processors (DSPs).
  • FPGA and CPLD: Used as a reference clock for Field-Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs).
  • Communication Systems: Integrated into wireless communication devices, network interfaces, and telecommunications equipment.
  • Data Storage Devices: Provides timing signals for solid-state drives (SSDs) and hard disk drives (HDDs).
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer electronic devices.

Features

  • Programmable Frequency: Allows for frequency customization via software or hardware.
  • MEMS Resonator: Provides inherent resistance to shock and vibration.
  • Excellent Frequency Stability: Maintains a stable frequency output over a wide temperature range.
  • Low Jitter: Minimizes phase noise and timing jitter for high-performance applications.
  • Small Footprint: Compact package size enables space-saving designs.

Benefits

  • Design Flexibility: Programmable frequency simplifies the design process and allows for easy frequency adjustments.
  • Enhanced Reliability: MEMS technology ensures robust performance in harsh environments.
  • Improved System Performance: Low jitter contributes to improved signal integrity and overall system performance.
  • Reduced Board Space: Small size enables higher component density on the PCB.
  • Lower Power Consumption: Typically consumes less power than traditional crystal oscillators.

Additional Details

The SiT8008AC-83-33E-66.000000T operates at a frequency of 66.000000 MHz. The 'AC' designation typically indicates specific performance characteristics such as operating temperature range and stability. The '83' likely corresponds to the package type and dimensions. The '33E' usually relates to the supply voltage requirements, in this case, 3.3V. SiTime MEMS oscillators are renowned for their exceptional frequency stability, typically specified in parts per million (ppm), ensuring reliable operation across a wide range of temperatures. The low jitter characteristics make it suitable for applications requiring precise timing and synchronization. It is commonly available in a surface-mount package for easy integration into automated assembly processes.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess