The SiT3701AC-23-18F-38.40000T is a highly precise MEMS (Micro-Electro-Mechanical Systems) based oscillator from SiTime. It is designed to provide a stable and accurate clock signal for a wide range of electronic applications. The oscillator is known for its excellent frequency stability, low jitter, and robust performance over a wide temperature range.
Applications:
- Networking equipment (routers, switches)
- Industrial automation systems
- High-performance computing
- Data storage devices
- Test and measurement equipment
Features:
- MEMS resonator technology for superior stability and reliability
- Frequency of 38.4 MHz
- Frequency stability of ±20 ppm
- Operating temperature range of -40°C to +85°C
- Low jitter for high-performance applications
- Supply voltage of 1.8V
- Small footprint package
Benefits:
- Highly accurate and stable clock signal for reliable system operation
- Excellent performance in harsh environments due to robust MEMS technology
- Reduced system noise and improved signal integrity with low jitter
- Simplified design with integrated load capacitors
- Lower power consumption compared to traditional quartz oscillators
- Long-term reliability and stability, minimizing downtime and maintenance
Additional Details:
The SiT3701AC-23-18F-38.40000T oscillator utilizes a silicon MEMS resonator that is inherently more robust and reliable than traditional quartz crystals. This MEMS technology offers superior shock and vibration resistance, making it suitable for demanding industrial and automotive applications. The oscillator's integrated load capacitors further simplify circuit design and reduce the need for external components. The device is available in a small footprint package, allowing for compact designs and efficient board space utilization. The typical supply current is very low, contributing to energy efficiency and extended battery life in portable devices. This oscillator is ideal for applications requiring a precise and stable clock source with excellent environmental performance.