EN
  • EN
  • DE

SIT1602AC-13-33S-25.000000

Part No SIT1602AC-13-33S-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1473-SIT1602AC-13-33S-25.000000G,1473-SIT1602AC-13-33S-25.000000G-ND,SIT1602AC-13-33S-25.000000S,1473-SIT1602AC-13-33S-25.000000D,1473-SIT1602AC-13-33S-25.000000E,SIT1602AC-13-33S-25.000000Y,SIT1602AC-13-33S-25.000000X,3417-SIT1602AC-13-33S-25.000000,SIT1602AC-13-33S-25.000000T,1473-SIT1602AC-13-33S-25.000000E-ND,1473-SIT1602AC-13-33S-25.000000D-ND,1473-SIT1602AC-13-33S-25.000000X,1473-SIT1602AC-13-33S-25.000000Y,1473-SIT1602AC-13-33S-25.000000T-ND,1473-SIT1602AC-13-33S-25.000000S,1473-SIT1602AC-13-33S-25.000000T,1473-SIT1602AC-13-33S-25.000000,1473-SIT1602AC-13-33S-25.000000X-ND,1473-SIT1602AC-13-33S-25.000000Y-ND,SIT1602AC-13-33S-25.000000E,SIT1602AC-13-33S-25.000000D,SIT1602AC-13-33S-25.000000G
Standard Package 1
Win Source Part Number 1196879-SIT1602AC-13-33S-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AC-13-33S-25.000000 CAD Model

Description

The SiT1602 series oscillators from SiTime are suitable for use in electronic circuits that require high frequency stability.

  • Frequency: 25 MHz
  • Frequency Stability: ±50ppm
  • Current Supply: 4.5mA
  • Mounting: SMD (SMT)
  • Package/Case: 4-SMD, No Lead
  • Temperature Range: -20°C to 70°C
  • REACH: Unaffected
  • Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
  • Resonator Technology: MEMS

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess