The CS00040AI-83-33E156.250000Y is a MEMS-based oscillator manufactured by SiTime. This oscillator is designed to provide a highly stable and precise clock signal for a variety of electronic applications. It offers excellent frequency stability, low jitter, and high reliability compared to traditional quartz oscillators.
Applications
- Networking equipment
- Microcontrollers
- FPGA clocking
- Industrial control systems
- Consumer electronics
Features
- Frequency: 156.25 MHz
- Frequency Stability: ±50 ppm
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
- Low Jitter
- MEMS Resonator
Benefits
- Provides a stable and accurate clock signal
- Improved system performance due to low jitter
- High reliability and long life
- Resistant to shock and vibration
- Reduced EMI
Additional Details
The CS00040AI-83-33E156.250000Y utilizes a MEMS (Micro-Electro-Mechanical System) resonator, which offers superior performance compared to traditional quartz crystals. The MEMS resonator is highly resistant to shock and vibration, making it suitable for harsh environments. The oscillator operates at a frequency of 156.25 MHz with a frequency stability of ±50 ppm. This ensures that the clock signal remains accurate over a wide temperature range. The low jitter characteristic improves the overall performance of the system by reducing timing errors. The oscillator operates from a 3.3V supply voltage and has an operating temperature range of -40°C to +85°C. It is available in a small SMD package. It is used in applications where precise and reliable clock signals are required. This oscillator meets industry standards for environmental compliance and is RoHS compliant. Its design minimizes electromagnetic interference (EMI). The combination of high performance, reliability, and robustness makes it a popular choice for modern electronic designs. Its small footprint allows for easy integration into densely populated circuit boards.