EN
  • EN
  • DE

SPX5205M5-L-1-5-TR

Part No SPX5205M5-L-1-5-TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0514+
Reference case SOT23-5
Manufacturer Sipex Corporation
Manufacturer Homepage www.sipex.com
RoHS State Request Verification
Win Source Part Number 756828-SPX5205M5-L-1-5-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX5205M5-L-1-5-TR CAD Model

Description

The SPX5205M5-L-1-5-TR, manufactured by Sipex Corporation (now part of Exar Corporation), is a low dropout (LDO) voltage regulator. It is designed to provide a stable and regulated 1.5V output voltage from a higher input voltage. It features low quiescent current and is suitable for battery-powered applications and other low-power systems.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Noise-sensitive applications
  • Wireless communication devices

Features:

  • Low dropout voltage
  • Low quiescent current
  • Stable with ceramic output capacitors
  • Short circuit protection
  • Over temperature protection
  • Fixed output voltage of 1.5V
  • Small SOT-23-5 package

Benefits:

  • Extended battery life due to low quiescent current
  • Stable operation with low-ESR ceramic capacitors
  • Protection against damage from short circuits and over temperature conditions
  • Simplified design with fixed output voltage
  • Reduced board space due to small package size
  • Improved system reliability

Additional Details:

The SPX5205M5-L-1-5-TR provides a regulated 1.5V output with a low dropout voltage, allowing it to operate with a small difference between the input and output voltages. This is particularly important in battery-powered applications where the battery voltage gradually decreases as it discharges. The low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load. The regulator is stable with ceramic output capacitors, which are generally preferred for their low ESR and small size. Protection features such as short circuit protection and over temperature protection enhance the reliability of the system. The SOT-23-5 package allows for a compact design. Key specifications include input voltage range, output current, dropout voltage, and quiescent current. Applications often include powering microcontrollers, sensors, and other low-power components.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess