EN
  • EN
  • DE

SPX2954AM3-5.0/TR

Part No SPX2954AM3-5.0/TR
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979631-SPX2954AM3-5.0/TR
Categories PMIC - Voltage Reference
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX2954AM3-5.0/TR CAD Model

Description

The SPX2954AM3-5.0/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable and accurate 5.0V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is known for its efficiency and ability to deliver a consistent power supply, even under varying load conditions.

Applications:

  • Battery-powered systems: Ideal for devices needing extended battery life due to its low quiescent current.
  • Microcontroller power supplies: Provides a stable voltage for sensitive microcontroller circuits.
  • Post-regulation for switching power supplies: Improves the output ripple and noise performance of switching regulators.
  • Linear regulation in noise-sensitive applications: Suitable for audio equipment and precision instrumentation where a clean power supply is crucial.
  • Portable instrumentation: Used in handheld devices to ensure reliable performance with fluctuating battery voltage.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • 5.0V Fixed Output: Provides a stable and accurate 5.0V output.
  • Low Quiescent Current: Minimizes power consumption in standby or light-load conditions.
  • Over-Temperature Protection: Protects the regulator from thermal damage.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Stable with Ceramic Output Capacitors: Allows the use of small, low-ESR ceramic capacitors for stable operation.

Benefits:

  • Extended Battery Life: The low quiescent current reduces overall power consumption, extending the operational time of battery-powered devices.
  • Stable and Reliable Power Supply: Provides a consistent output voltage, ensuring stable operation of connected devices.
  • Protection Against Damage: Over-temperature and short-circuit protection features prevent damage to the regulator and the load.
  • Compact Design: The ability to use ceramic output capacitors allows for a smaller and more compact circuit design.
  • Improved System Performance: Reduces noise and ripple, leading to enhanced performance in sensitive applications.

Additional Details:

The SPX2954AM3-5.0/TR is typically available in a small surface-mount package, such as a SOT-223. Its key specifications include a dropout voltage of typically 300mV at the rated output current, a low quiescent current (typically around 1mA), and a wide input voltage range. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device is RoHS compliant and lead-free.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess