EN
  • EN
  • DE

LT6654AMPS6-1.25#TRPBF

Part No LT6654AMPS6-1.25#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 1.25V V ±0.05% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924296-LT6654AMPS6-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-1.25#TRPBF CAD Model

Description

The LT6654AMPS6-1.25#TRPBF is a high-accuracy, low-drift voltage reference IC from Analog Devices Inc., designed to provide a precise 1.25V output. This device is part of the LT6654 series, which is known for its stability and reliability in a variety of applications requiring a stable voltage reference.

Key Features

  • Output Voltage: 1.25V with high precision
  • Initial Accuracy: ±0.05% maximum for assured consistency
  • Temperature Drift: 10ppm/°C max, ensuring stable performance across a wide temperature range
  • Low Noise: Offers a low noise output, which is critical for sensitive applications
  • Long-Term Stability: Excellent long-term stability over time
  • Supply Range: Wide operating supply range for flexible usage
  • Package: Supplied in a small SOT-23 package, ideal for space-constrained applications

Applications

The LT6654AMPS6-1.25#TRPBF voltage reference is suitable for a broad range of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical and healthcare devices

Product Details

This voltage reference IC is designed to offer a stable and precise reference voltage for high-accuracy analog circuits. The LT6654AMPS6-1.25#TRPBF is characterized by its low drift and excellent temperature stability, making it an ideal choice for systems that operate over a wide range of environmental conditions. Its low noise output is particularly beneficial for high-resolution analog-to-digital or digital-to-analog converters, where voltage reference noise can limit overall system performance.

The device is available in a compact SOT-23 package, which is RoHS compliant and suitable for automated assembly processes. The LT6654AMPS6-1.25#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient handling and manufacturing.

With its combination of features, the LT6654AMPS6-1.25#TRPBF from Analog Devices Inc. represents a robust and reliable solution for demanding applications that require a high-quality voltage reference source.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,345 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess