EN
  • EN
  • DE

SPX1121N-3.3

Part No SPX1121N-3.3
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095728-SPX1121N-3.3
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX1121N-3.3 CAD Model

Description

The SPX1121N-3.3 is a low dropout (LDO) linear regulator from Sipex Corporation (now part of Exar). It's designed to provide a fixed 3.3V output voltage with a maximum output current of 500mA. Its low dropout characteristic allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Post regulators for switching power supplies
  • Powering microcontrollers and microprocessors
  • Battery-powered devices
  • Portable electronic devices
  • Voltage regulation in communication equipment

Features:

  • Fixed 3.3V output voltage
  • Low dropout voltage (typically around 200mV at 500mA)
  • 500mA output current capability
  • Overcurrent and overtemperature protection
  • Available in a compact package (e.g., TO-252)

Benefits:

  • Provides a stable 3.3V supply for sensitive electronic components.
  • Extends battery life in portable applications due to its low dropout characteristic.
  • Protects the regulator and connected circuitry from damage due to overload or overheating.
  • Enables smaller and more efficient power supply designs.
  • Simple to use with minimal external components required.

Technical Specifications:

The SPX1121N-3.3 provides a fixed output voltage of 3.3V with a specified accuracy. The input voltage range is typically from slightly above 3.3V up to a maximum limit. The dropout voltage is typically specified at a given output current (e.g., 200mV at 500mA). It features overcurrent and thermal shutdown protection. It comes in a variety of packages, such as TO-252. Refer to the official Sipex/Exar datasheet for precise specifications, including the input voltage range, dropout voltage characteristics at different currents, thermal resistance, and recommended external capacitors for stability.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess