EN
  • EN
  • DE
  • IT

SP802MCP

Part No SP802MCP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257719-SP802MCP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP802MCP CAD Model

Description

The SP802MCP is a Supervisory Circuit manufactured by Sipex Corporation. It is designed to monitor the voltage levels of power supplies and provide a reset signal to microprocessors, microcontrollers, and other digital systems when the voltage drops below a certain threshold. This ensures that the system starts up correctly and avoids data corruption or erratic behavior during power-up or brownout conditions.

Applications

  • Microprocessor reset: Providing a reliable reset signal to microprocessors during power-up, power-down, and brownout conditions.
  • Voltage monitoring: Monitoring power supply voltages in embedded systems, industrial controllers, and consumer electronics.
  • Battery monitoring: Detecting low battery conditions in battery-powered devices.
  • Power failure detection: Detecting power failures and initiating appropriate shutdown procedures.
  • Memory protection: Preventing data corruption in memory devices during voltage fluctuations.

Features

  • Precision Voltage Monitoring: Monitors the supply voltage with high accuracy.
  • Adjustable Reset Threshold: Allows the user to set the voltage threshold at which the reset signal is asserted.
  • Reset Timeout Delay: Provides a minimum reset pulse width to ensure proper microprocessor initialization.
  • Active-Low Reset Output: The reset output is active low, compatible with most microprocessor reset inputs.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered applications.
  • Small Package: Available in small surface-mount packages, saving board space.

Benefits

  • System Stability: Ensures proper system initialization and prevents data corruption during power-up and brownout conditions.
  • Reliable Reset Signal: Provides a reliable reset signal to microprocessors, even under noisy power supply conditions.
  • Power Savings: Low supply current minimizes power consumption in battery-powered devices.
  • Flexibility: Adjustable reset threshold allows the user to customize the voltage monitoring level.
  • Ease of Use: Simple to integrate into existing systems with minimal external components.

Technical Specifications: The SP802MCP typically operates from a wide range of supply voltages, typically from 2.5V to 5.5V. The reset threshold voltage is adjustable. The reset timeout delay is usually factory preset. The operating temperature range is typically -40°C to +85°C. It is available in various package options, including SOT-23 and MSOP.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess