EN
  • EN
  • DE

SP7612AEC6

Part No SP7612AEC6
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Dropout LED Driver for any Color LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257685-SP7612AEC6
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP7612AEC6 CAD Model

Description

The SP7612AEC6 is a high-efficiency synchronous boost converter manufactured by Sipex Corporation (now Exar Corporation). It is designed for use in portable devices and other battery-powered applications. This converter provides a stable output voltage from a lower input voltage, making it ideal for single-cell lithium-ion battery applications.

Applications:

  • Portable Media Players: Used to boost the battery voltage for powering audio and video circuits.
  • Cellular Phones: Employed in boosting the battery voltage for various subsystems.
  • Digital Cameras: Utilized in powering the flash and other high-power components.
  • GPS Devices: Used to provide a stable voltage supply for the GPS receiver.
  • Handheld Devices: Applied in a wide range of handheld devices requiring a boosted voltage.

Features:

  • High Efficiency: Provides efficient power conversion, maximizing battery life.
  • Synchronous Rectification: Reduces power loss and improves efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overvoltage Protection: Protects the load from overvoltage conditions.
  • Short-Circuit Protection: Protects the converter from short-circuit conditions.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend battery life.
  • Improved System Performance: Stable output voltage ensures consistent performance.
  • Enhanced System Reliability: Overvoltage and short-circuit protection enhance system reliability.
  • Flexible Design: Adjustable output voltage allows for flexible design options.
  • Compact Size: Small package allows for integration in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective boost converter solution.

Additional Details:

The SP7612AEC6 typically operates with a single-cell lithium-ion battery input. The output voltage is adjusted using external resistors. The converter includes built-in protection features to prevent damage from overvoltage and short-circuit conditions. Its high efficiency and small size make it a popular choice for portable device applications.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8942 $62.0478
21+ $5.6572 $118.8012
32+ $5.4805 $175.3760
44+ $5.3038 $233.3672
57+ $5.1270 $292.2390
76+ $4.5969 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess